SiTime Corporation LVCMOS Oscillators SiT1602BC-81-28S-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with current as low as 0.6 µA. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to +85°C and meets RoHS, REACH, and Pb-free requirements. The part number SiT1602BC-81-28S-27.000000 is a variant of this series, with 27.000000 MHz output frequency and 2.8 V supply voltage, consistent with the SiT1602B family specifications.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time and standby mode with current as low as 0.6 µA. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to +85°C and meets RoHS, REACH, and Pb-free requirements. The part number SiT1602BC-81-28S-27.000000 is a variant of this series, with 27.000000 MHz output frequency and 2.8 V supply voltage, consistent with the SiT1602B family specifications.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-81-28S-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-81-28S-27.000000
LVCMOS Oscillators SiT1602BC-81-28S-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-81-28S-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details