The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device operates from a supply voltage range of 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Ordering code suffixes such as -73-33S-74.176000 indicate specific frequencies and options, but the base SiT1602B series shares these characteristics across variants.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-33S-74.176000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |