SiTime Corporation LVCMOS Oscillators SiT1602BC-73-28E-24.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports operating temperatures from -40°C to 85°C. The device features a 5 ms startup time, standby mode with sub-5 µA current draw, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It offers frequency stability as tight as ±20 ppm over temperature and aging, complies with RoHS and REACH, and is designed for applications including networking, storage, and consumer electronics. The part is pin-compatible with quartz XO devices.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports operating temperatures from -40°C to 85°C. The device features a 5 ms startup time, standby mode with sub-5 µA current draw, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It offers frequency stability as tight as ±20 ppm over temperature and aging, complies with RoHS and REACH, and is designed for applications including networking, storage, and consumer electronics. The part is pin-compatible with quartz XO devices.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-73-28E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-73-28E-24.000000
LVCMOS Oscillators SiT1602BC-73-28E-24.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-73-28E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.004000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 50 ppm
View Details