The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across 52 standard frequencies from 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features a 5 ms start-up time, standby mode reducing current to less than 4.3 µA, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no lead, halogen, or antimony, and meets MIL-STD-883F, JESD22, and MSL1 at 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-18S-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |