The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features a startup time of 5 ms and standby current as low as 0.6 µA at 1.8 V. The device offers frequency stability as tight as ±20 ppm and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F and JESD22 environmental standards and is MSL1 rated for soldering at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-YYS-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |