The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XO devices. It operates from 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm across -40°C to 85°C. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and no load. Startup time is 5 ms, and standby current is 0.6 µA at 1.8 V. Available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Meets MIL-STD-883F for shock and vibration, JESD22 for temperature cycle, and has MSL1 moisture sensitivity rating.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-YYN-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |