The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. It features a 5 ms startup time, OE and ST pins for output enable and standby control, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. The part is a pin-to-pin replacement for quartz oscillators and meets MIL-STD-883F and JESD22 environmental test standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-33N-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |