The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. The device falls in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Typical current consumption is 3.5 mA at 1.8 V with a 5 ms startup time. It includes standby mode reducing current to under 4.3 µA and meets RoHS, REACH, and MLT compliance. Frequency stability is as tight as ±20 ppm inclusive of temperature, voltage, and aging variations. The part is pin-compatible with quartz XOs and designed for applications such as USB, SATA, Ethernet, and consumer electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-33N-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |