The SiT1602B is a low-power, standard frequency oscillator for applications requiring precise timing, with LVCMOS/HCMOS compatible output and package options in 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm form factors. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device offers frequency stability as tight as ±20 ppm, a 5 ms startup time, and standby current as low as 0.6 μA at 1.8 V. It is RoHS and REACH compliant, with industry-standard pinout and requires a 0.1 μF decoupling capacitor between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-18S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |