SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and fits industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It consumes 3.5 mA typical at 1.8 V, has a startup time of 5 ms, and supports supply voltages from 1.62 V to 3.63 V. The part includes standby mode, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-YYN-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |