SiTime Corporation Oscillators - SIT1602BC-71-33E-20.000000E SIT1602BC-71-33E-20.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992999-SIT1602BC-71- 33E-20.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992999-SIT1602BC-71- 33E-20.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602BC-71-33E-20.000000E - 992999-SIT1602BC-71-33E-20.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602BC-71-33E-20.000000E
992999-SIT1602BC-71-33E-20.000000E
Oscillators - SIT1602BC-71-33E-20.000000E 992999-SIT1602BC-71-33E-20.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992999-SIT1602BC-71- 33E-20.000000E Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992999-SIT1602BC-71-33E-20.000000E
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 992999-SIT1602BC-71-33E-20.000000E
Product Name Oscillators - SIT1602BC-71-33E-20.000000E
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - X101-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - M38510/10902BCA - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details