The SiT1602B is a low-power, standard frequency oscillator with LVCMOS output, designed as a drop-in replacement for quartz XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and accepts supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V. Startup time is 5 ms, with standby current below 4.3 µA. It is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variations. The device includes OE and ST control via pin 1, meets RoHS and REACH standards, and complies with MIL-STD-883F and JESD22 environmental tests.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-18S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |