3.57MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT1602BC-71-18E-3.570000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 20 ppm |