The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with a supply voltage range of 1.62 V to 3.63 V and typical current consumption of 3.5 mA at 1.8 V. It provides frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode with currents as low as 0.6 µA. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. It supports OE and ST control pins for output enable and standby functions, and meets MIL-STD-883F, JESD22, and MSL1 standards for environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-YYN-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |