The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports continuous supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. The device consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode for reduced power. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is as low as ±20 ppm inclusive of aging, temperature, and supply variations. The part includes output enable and standby control pins with defined logic thresholds and pull-up impedance. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for soldering.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-YYE-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |