SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a fast startup time of 5 ms, standby mode with current as low as 0.6 µA, and frequency stability as tight as ±20 ppm. The oscillator supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 75.000000 MHz, and meets RoHS and REACH compliance. It is qualified for mechanical shock and vibration per MIL-STD-883F, and thermal cycling per JESD22, with MSL1 moisture sensitivity rating.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-18S-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |