The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed for applications requiring precise timing in compact systems. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, with a typical supply current of 3.5 mA at 1.8 V and a supply voltage range of 1.62 V to 3.63 V. It features a startup time of 5 ms, standby mode with current as low as 0.6 µA, and frequency stability as tight as ±20 ppm. The oscillator supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, includes output enable and standby controls, and meets RoHS, REACH, and MIL-STD-883F, JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-18E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |