SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features standby mode with sub-μA current draw, 5 ms startup time, and operates over a supply voltage range of 1.62 V to 3.63 V. The oscillator is RoHS and REACH compliant, with ±20 ppm frequency stability inclusive of aging, temperature, and voltage variations. It meets MIL-STD-883F and JESD22 environmental standards and is suitable for applications such as USB, SATA, Ethernet, and consumer electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-18E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |