The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed to replace quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to +85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features a 5 ms startup time, standby mode consumption as low as 0.6 µA, and ±20 ppm frequency stability over temperature and aging. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-33E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |