The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 3.2 x 2.5 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm and support for supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, and it features a 5 ms start-up time, standby mode reducing current to as low as 0.6 µA, and OE/ST pins for output control. The device meets RoHS, REACH, and MSL1 solderability standards and is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F and JESD22. The part number SiT1602BC-32-28E-10.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-28E-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |