The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over temperature ranges of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and holds frequency stability within ±20 ppm including aging and temperature variation. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-XXE-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |