The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across a frequency range of 3.57 MHz to 77.76 MHz, with industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It offers frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C, with a startup time of 5 ms and standby current as low as 0.6 µA at 1.8 V. It is RoHS and REACH compliant, with a junction temperature limit of 150°C and compliance with MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-33S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |