The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports extended commercial (-20°C to +70°C) and industrial (-40°C to +85°C) temperature ranges. The device offers a supply voltage range of 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-28N-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |