The SiT1602B series is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, and a 4-pin package available in industry-standard sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and has a 5 ms startup time. The device includes standby mode, ±20 ppm frequency stability inclusive of temperature and aging, and meets RoHS, REACH, and MSL1 solderability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-28E-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |