SiTime Corporation LVCMOS Oscillators SiT1602BC-31-28E-24.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BC-31-28E-24.000000 is a low-power, standard frequency oscillator with a 24.000000 MHz output, available in industry-standard surface-mount packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a total frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/HCMOS compatible, with a 5 ms startup time and standby current as low as 0.6 µA at 1.8 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT1602BC-31-28E-24.000000 is a low-power, standard frequency oscillator with a 24.000000 MHz output, available in industry-standard surface-mount packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a total frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Supply voltage ranges from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. The output is LVCMOS/HCMOS compatible, with a 5 ms startup time and standby current as low as 0.6 µA at 1.8 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-31-28E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-31-28E-24.000000
LVCMOS Oscillators SiT1602BC-31-28E-24.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-31-28E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details