SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates over -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device offers ±20 ppm frequency stability, 5 ms startup time, standby mode with sub-microamp current, and is RoHS and REACH compliant. It is not qualified for automotive use.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-25S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |