The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with a pin-to-pin drop-in replacement for quartz XOs. It operates across industrial temperature ranges from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. Output is LVCMOS/HCMOS compatible with a 5 ms startup time. Available in industry-standard packages measuring 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes standby mode for reduced power use and meets RoHS, REACH, and halogen-free compliance standards. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-YYE-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |