The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with a typical supply current of 3.5 mA at 1.8 V and a standby current as low as 0.6 µA. The device supports supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, and meets RoHS, REACH, and MSL1 standards. Frequency stability is specified as ±20 ppm over temperature and aging. The part is pin-compatible with quartz oscillators and includes OE and ST pins for output enable and standby control.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-33E-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |