SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C, draws 3.5 mA typical current at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, standby mode with sub-microamp current consumption, and frequency stability as tight as ±20 ppm. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It is designed for applications including DSC, DVR, IP cameras, SSDs, and high-speed serial interfaces such as USB and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-30S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |