The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features ±20 ppm frequency stability, 5 ms startup time, standby mode with current as low as 0.6 µA at 1.8 V, and is RoHS and REACH compliant. It is a pin-to-pin replacement for quartz-based XOs and meets MIL-STD-883F, JESD22, and MSL1 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-30N-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |