SiTime Corporation LVCMOS Oscillators SiT1602BC-22-33S-66.666600

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing such as DSC, DVC, DVR, IP CAM, tablets, e-books, SSD, and GPON/EPON systems. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode to reduce power consumption. The oscillator is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The part number SiT1602BC-22-33S-66.666600 corresponds to a variant within this series operating at 66.6666 MHz, with a 3.3 V supply and industrial temperature range.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing such as DSC, DVC, DVR, IP CAM, tablets, e-books, SSD, and GPON/EPON systems. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode to reduce power consumption. The oscillator is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The part number SiT1602BC-22-33S-66.666600 corresponds to a variant within this series operating at 66.6666 MHz, with a 3.3 V supply and industrial temperature range.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-22-33S-66.666600 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-22-33S-66.666600
LVCMOS Oscillators SiT1602BC-22-33S-66.666600
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-22-33S-66.666600
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0350.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details