The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and includes standby mode for extended battery life. It offers fast startup time of 5 ms and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and operates with supply voltages from 1.62 V to 3.63 V. The part is suitable for applications including USB, SATA, and Ethernet systems.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-28S-66.666000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |