Manufacturer: SiTIME Win Source Part Number: 895146-SIT1602BC-13-
33S-48.000000 Series: SiT1602B Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602BC-13-33S-48.
000000S, 1473-SIT1602BC-13-33
S-48.000000, 1473-SIT1602BC-13-33
S-48.000000G, 1473-SIT1602BC-13-33
S-48.000000T-ND, 1473-SIT1602BC-13-33
S-48.000000D, 1473-SIT1602BC-13-33
S-48.000000E, 1473-SIT1602BC-13-33
S-48.000000Y-ND, 1473-SIT1602BC-13-33
S-48.000000X-ND, SIT1602BC-13-33S-48.
000000Y, SIT1602BC-13-33S-48.
000000X, SIT1602BC-13-33S-48.
000000T, 1473-SIT1602BC-13-33
S-48.000000X, 1473-SIT1602BC-13-33
S-48.000000Y, 1473-SIT1602BC-13-33
S-48.000000G-ND, 1473-SIT1602BC-13-33
S-48.000000T, 1473-SIT1602BC-13-33
S-48.000000S, 1473-SIT1602BC-13-33
S-48.000000D-ND, 1473-SIT1602BC-13-33
S-48.000000E-ND, SIT1602BC-13-33S-48.
000000G, 3417-SIT1602BC-13-33
S-48.000000, SIT1602BC-13-33S-48.
000000E, SIT1602BC-13-33S-48.
000000D
Manufacturer: SiTIME
Win Source Part Number: 895146-SIT1602BC-13-33S-48.000000
Series: SiT1602B
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1602BC-13-33S-48.000000S, 1473-SIT1602BC-13-33S-48.000000, 1473-SIT1602BC-13-33S-48.000000G, 1473-SIT1602BC-13-33S-48.000000T-ND, 1473-SIT1602BC-13-33S-48.000000D, 1473-SIT1602BC-13-33S-48.000000E, 1473-SIT1602BC-13-33S-48.000000Y-ND, 1473-SIT1602BC-13-33S-48.000000X-ND, SIT1602BC-13-33S-48.000000Y, SIT1602BC-13-33S-48.000000X, SIT1602BC-13-33S-48.000000T, 1473-SIT1602BC-13-33S-48.000000X, 1473-SIT1602BC-13-33S-48.000000Y, 1473-SIT1602BC-13-33S-48.000000G-ND, 1473-SIT1602BC-13-33S-48.000000T, 1473-SIT1602BC-13-33S-48.000000S, 1473-SIT1602BC-13-33S-48.000000D-ND, 1473-SIT1602BC-13-33S-48.000000E-ND, SIT1602BC-13-33S-48.000000G, 3417-SIT1602BC-13-33S-48.000000, SIT1602BC-13-33S-48.000000E, SIT1602BC-13-33S-48.000000D