SiTime Corporation LVCMOS Oscillators SiT1602BC-13-28E-72.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, with a supply voltage range of 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a startup time of 5 ms, standby mode with current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The oscillator supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and is RoHS and REACH compliant. AEC-Q100 qualification is not applicable; automotive variants are covered by other series.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, with a supply voltage range of 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a startup time of 5 ms, standby mode with current as low as 0.6 µA at 1.8 V, and frequency stability of ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The oscillator supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and is RoHS and REACH compliant. AEC-Q100 qualification is not applicable; automotive variants are covered by other series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-13-28E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-13-28E-72.000000
LVCMOS Oscillators SiT1602BC-13-28E-72.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-13-28E-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details