The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, compatible with LVCMOS/HCMOS logic levels. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features a 5 ms startup time, standby mode for reduced power, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and lead-free requirements. Frequency stability is specified as ±20 ppm over temperature, voltage, and aging, with ±25 ppm and ±50 ppm options available. The part is pin-compatible with quartz oscillators and includes OE and ST pins for output control and sleep mode. All specifications apply to the full series.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-13-25N-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |