SiTime Corporation LVCMOS Oscillators SiT1602BC-12-YYS-75.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device features a 5 ms startup time, standby mode with sub-5 μA current, and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Frequency stability is ±20 ppm over temperature, supply, and aging.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. The device features a 5 ms startup time, standby mode with sub-5 μA current, and comes in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant. Frequency stability is ±20 ppm over temperature, supply, and aging.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-12-YYS-75.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-12-YYS-75.000000
LVCMOS Oscillators SiT1602BC-12-YYS-75.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-12-YYS-75.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details