SiTime Corporation LVCMOS Oscillators SiT1602BC-12-30S-48.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and supports industrial temperature range from -40°C to 85°C. The device features ±20 ppm frequency stability, 5 ms startup time, and standby mode with sub-microwatt current. It is RoHS and REACH compliant, with pin-to-pin compatibility to quartz XOs. The part number SiT1602BC-12-30S-48.000000 is not explicitly listed, but the series is fully described.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and supports industrial temperature range from -40°C to 85°C. The device features ±20 ppm frequency stability, 5 ms startup time, and standby mode with sub-microwatt current. It is RoHS and REACH compliant, with pin-to-pin compatibility to quartz XOs. The part number SiT1602BC-12-30S-48.000000 is not explicitly listed, but the series is fully described.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-12-30S-48.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-12-30S-48.000000
LVCMOS Oscillators SiT1602BC-12-30S-48.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-12-30S-48.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0012.500000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details