The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical current at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS output, a 5 ms startup time, and standby mode for power savings. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony content.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-XXE-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |