The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C with frequency stability of ±20 ppm, and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and includes standby mode for reduced power. It features a fast 5 ms startup time, LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-28S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |