The SiT1602B is a low-power, standard frequency oscillator designed as a 100% pin-to-pin replacement for quartz-based XO devices, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and includes standby mode with sub-5 µA current consumption. The device features a fast 5 ms startup time, LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AI-33-33S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |