SiTime Corporation Oscillators - SIT1602AI-32-33E-50.000000X SIT1602AI-32-33E-50.000000X

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093144-SIT1602AI-32 -33E-50.000000X Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 50 MHz Height: 787.4 µm Frequency Stability: 25 ppm Width: 3.2004 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT2001BI-S2-33E-50. 000000G; SIT1602BI-32-33E-50. 000000X; SIT1602BI-82-33E-50. 000000X; DSC1033CE2-050.0000; ASTMLPE-18-50.000MHZ -LJ-E-T; ASTMLPD-18-50.000MHZ -LJ-E-T; ASE3-50.000MHZ-KT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 4.5 mA
Request a Quote Datasheet
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093144-SIT1602AI-32 -33E-50.000000X Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 50 MHz Height: 787.4 µm Frequency Stability: 25 ppm Width: 3.2004 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT2001BI-S2-33E-50. 000000G; SIT1602BI-32-33E-50. 000000X; SIT1602BI-82-33E-50. 000000X; DSC1033CE2-050.0000; ASTMLPE-18-50.000MHZ -LJ-E-T; ASTMLPD-18-50.000MHZ -LJ-E-T; ASE3-50.000MHZ-KT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 4.5 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AI-32-33E-50.000000X - 1093144-SIT1602AI-32-33E-50.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AI-32-33E-50.000000X
1093144-SIT1602AI-32-33E-50.000000X
Oscillators - SIT1602AI-32-33E-50.000000X 1093144-SIT1602AI-32-33E-50.000000X
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093144-SIT1602AI-32 -33E-50.000000X Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.0038 mm Mounting: SMD (SMT) Frequency: 50 MHz Height: 787.4 µm Frequency Stability: 25 ppm Width: 3.2004 mm Categories: Oscillators Alternative Parts (Cross-Reference): SIT2001BI-S2-33E-50. 000000G; SIT1602BI-32-33E-50. 000000X; SIT1602BI-82-33E-50. 000000X; DSC1033CE2-050.0000; ASTMLPE-18-50.000MHZ -LJ-E-T; ASTMLPD-18-50.000MHZ -LJ-E-T; ASE3-50.000MHZ-KT; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Current: 4.5 mA

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093144-SIT1602AI-32-33E-50.000000X
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.0038 mm
Mounting: SMD (SMT)
Frequency: 50 MHz
Height: 787.4 µm
Frequency Stability: 25 ppm
Width: 3.2004 mm
Categories: Oscillators
Alternative Parts (Cross-Reference): SIT2001BI-S2-33E-50.000000G; SIT1602BI-32-33E-50.000000X; SIT1602BI-82-33E-50.000000X; DSC1033CE2-050.0000; ASTMLPE-18-50.000MHZ-LJ-E-T; ASTMLPD-18-50.000MHZ-LJ-E-T; ASE3-50.000MHZ-KT;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Current: 4.5 mA

Buy Now
Mems Oscillator, 50Mhz, Smd, 5Mm X 3.2Mm; Frequency Nom Sitime - 52AC6549 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 50Mhz, Smd, 5Mm X 3.2Mm; Frequency Nom Sitime
52AC6549
Mems Oscillator, 50Mhz, Smd, 5Mm X 3.2Mm; Frequency Nom Sitime 52AC6549
MEMS OSCILLATOR, 50MHZ, SMD, 5MM X 3.2MM; Frequency Nom:50MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / HCMOS; RoHS Compliant: Yes

MEMS OSCILLATOR, 50MHZ, SMD, 5MM X 3.2MM; Frequency Nom:50MHz; Oscillator Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / HCMOS; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 1093144-SIT1602AI-32-33E-50.000000X 52AC6549
Product Name Oscillators - SIT1602AI-32-33E-50.000000X Mems Oscillator, 50Mhz, Smd, 5Mm X 3.2Mm; Frequency Nom Sitime
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 50 MHz 50 MHz
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-20.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2432-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details