SiTime Corporation Oscillators SIT1602AI-32-33E-50.000000

Description
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602AI-32-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT1602AI-32-33E-50.000000 - 895143-SIT1602AI-32-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AI-32-33E-50.000000
895143-SIT1602AI-32-33E-50.000000
Oscillators - SIT1602AI-32-33E-50.000000 895143-SIT1602AI-32-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 895143-SIT1602AI-32- 33E-50.000000 Series: SiT1602 Operating Temperature Range: -40°C ~ 85°C Features: 50 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-SIT1602AI-32-33 E-50.000000E, SIT1602AI-32-33E-50. 000000S, 1473-SIT1602AI-32-33 E-50.000000D, SIT1602AI-32-33E-50. 000000T, 1473-SIT1602AI-32-33 E-50.000000G-ND, 1473-SIT1602AI-32-33 E-50.000000G, SIT1602AI-32-33E-50. 000000Y, 1473-SIT1602AI-32-33 E-50.000000D-ND, 1473-SIT1602AI-32-33 E-50.000000E-ND, SIT1602AI-32-33E-50. 000000X, 1473-SIT1602AI-32-33 E-50.000000, 1473-SIT1602AI-32-33 E-50.000000T-ND, 3417-SIT1602AI-32-33 E-50.000000, 1473-SIT1602AI-32-33 E-50.000000T, SIT1602AI-32-33E-50. 000000D, 1473-SIT1602AI-32-33 E-50.000000S, 1473-SIT1602AI-32-33 E-50.000000Y, 1473-SIT1602AI-32-33 E-50.000000X, 1473-SIT1602AI-32-33 E-50.000000Y-ND, 1473-SIT1602AI-32-33 E-50.000000X-ND, SIT1602AI-32-33E-50. 000000E, SIT1602AI-32-33E-50. 000000G

Manufacturer: SiTIME
Win Source Part Number: 895143-SIT1602AI-32-33E-50.000000
Series: SiT1602
Operating Temperature Range: -40°C ~ 85°C
Features: 50 MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1473-SIT1602AI-32-33E-50.000000E, SIT1602AI-32-33E-50.000000S, 1473-SIT1602AI-32-33E-50.000000D, SIT1602AI-32-33E-50.000000T, 1473-SIT1602AI-32-33E-50.000000G-ND, 1473-SIT1602AI-32-33E-50.000000G, SIT1602AI-32-33E-50.000000Y, 1473-SIT1602AI-32-33E-50.000000D-ND, 1473-SIT1602AI-32-33E-50.000000E-ND, SIT1602AI-32-33E-50.000000X, 1473-SIT1602AI-32-33E-50.000000, 1473-SIT1602AI-32-33E-50.000000T-ND, 3417-SIT1602AI-32-33E-50.000000, 1473-SIT1602AI-32-33E-50.000000T, SIT1602AI-32-33E-50.000000D, 1473-SIT1602AI-32-33E-50.000000S, 1473-SIT1602AI-32-33E-50.000000Y, 1473-SIT1602AI-32-33E-50.000000X, 1473-SIT1602AI-32-33E-50.000000Y-ND, 1473-SIT1602AI-32-33E-50.000000X-ND, SIT1602AI-32-33E-50.000000E, SIT1602AI-32-33E-50.000000G

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT1602AI-32-33E-50.000000-ND 895143-SIT1602AI-32-33E-50.000000
Product Name Oscillators Oscillators - SIT1602AI-32-33E-50.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X0137FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - SN74S124DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers