SiTime Corporation Oscillators - SIT1602AI-23-33E-50.000000E SIT1602AI-23-33E-50.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093142-SIT1602AI-23 -33E-50.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093142-SIT1602AI-23 -33E-50.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AI-23-33E-50.000000E - 1093142-SIT1602AI-23-33E-50.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AI-23-33E-50.000000E
1093142-SIT1602AI-23-33E-50.000000E
Oscillators - SIT1602AI-23-33E-50.000000E 1093142-SIT1602AI-23-33E-50.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093142-SIT1602AI-23 -33E-50.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093142-SIT1602AI-23-33E-50.000000E
Termination: SMD/SMT
Length: 3.2004 mm
Mounting: SMD (SMT)
Height: 812.8 µm
Width: 2.4892 mm
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
MEMS OSC XO 50.0000MHZ LVCMOS - 707-SIT1602AI-23-33E-50.000000E - Utmel Electronic Limited
Hong Kong, China
MEMS OSC XO 50.0000MHZ LVCMOS
707-SIT1602AI-23-33E-50.000000E
MEMS OSC XO 50.0000MHZ LVCMOS 707-SIT1602AI-23-33E-50.000000E
MEMS OSC XO 50.0000MHZ LVCMOS

MEMS OSC XO 50.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1093142-SIT1602AI-23-33E-50.000000E 707-SIT1602AI-23-33E-50.000000E
Product Name Oscillators - SIT1602AI-23-33E-50.000000E MEMS OSC XO 50.0000MHZ LVCMOS
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS RoHS
Oscillator Type XO
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 296-LMK61E08-SIARTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 863-510BAA26M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers