MEMS OSCILLATOR, 50MHZ, SMD, 3.2Mm x 2.5MM; Frequency Nom:50MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6546 |
| Product Name | Mems Oscillator, 50Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 50 MHz |