SiTime Corporation Oscillators - SIT1602AI-22-33E-48.000000E SIT1602AI-22-33E-48.000000E

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093141-SIT1602AI-22 -33E-48.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093141-SIT1602AI-22 -33E-48.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AI-22-33E-48.000000E - 1093141-SIT1602AI-22-33E-48.000000E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AI-22-33E-48.000000E
1093141-SIT1602AI-22-33E-48.000000E
Oscillators - SIT1602AI-22-33E-48.000000E 1093141-SIT1602AI-22-33E-48.000000E
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093141-SIT1602AI-22 -33E-48.000000E Termination: SMD/SMT Length: 3.2004 mm Mounting: SMD (SMT) Height: 812.8 µm Width: 2.4892 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093141-SIT1602AI-22-33E-48.000000E
Termination: SMD/SMT
Length: 3.2004 mm
Mounting: SMD (SMT)
Height: 812.8 µm
Width: 2.4892 mm
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093141-SIT1602AI-22-33E-48.000000E
Product Name Oscillators - SIT1602AI-22-33E-48.000000E
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-080-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers