Manufacturer: SiTIME Win Source Part Number: 895138-SIT1602AI-11-
18E-12.000000 Series: SiT1602 Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-SIT1602AI-11-18
E-12.000000, SIT1602AI-11-18E-12.
000000X, 3417-SIT1602AI-11-18
E-12.000000, 1473-SIT1602AI-11-18
E-12.000000G, SIT1602AI-11-18E-12.
000000T, SIT1602AI-11-18E-12.
000000S, 1473-SIT1602AI-11-18
E-12.000000G-ND, 1473-SIT1602AI-11-18
E-12.000000D, 1473-SIT1602AI-11-18
E-12.000000E, SIT1602AI-11-18E-12.
000000Y, 1473-SIT1602AI-11-18
E-12.000000D-ND, 1473-SIT1602AI-11-18
E-12.000000E-ND, 1473-SIT1602AI-11-18
E-12.000000X-ND, SIT1602AI-11-18E-12.
000000E, 1473-SIT1602AI-11-18
E-12.000000Y-ND, SIT1602AI-11-18E-12.
000000G, 1473-SIT1602AI-11-18
E-12.000000X, SIT1602AI-11-18E-12.
000000D, 1473-SIT1602AI-11-18
E-12.000000Y, 1473-SIT1602AI-11-18
E-12.000000T-ND, 1473-SIT1602AI-11-18
E-12.000000S, 1473-SIT1602AI-11-18
E-12.000000T
Manufacturer: SiTIME
Win Source Part Number: 895138-SIT1602AI-11-18E-12.000000
Series: SiT1602
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1473-SIT1602AI-11-18E-12.000000, SIT1602AI-11-18E-12.000000X, 3417-SIT1602AI-11-18E-12.000000, 1473-SIT1602AI-11-18E-12.000000G, SIT1602AI-11-18E-12.000000T, SIT1602AI-11-18E-12.000000S, 1473-SIT1602AI-11-18E-12.000000G-ND, 1473-SIT1602AI-11-18E-12.000000D, 1473-SIT1602AI-11-18E-12.000000E, SIT1602AI-11-18E-12.000000Y, 1473-SIT1602AI-11-18E-12.000000D-ND, 1473-SIT1602AI-11-18E-12.000000E-ND, 1473-SIT1602AI-11-18E-12.000000X-ND, SIT1602AI-11-18E-12.000000E, 1473-SIT1602AI-11-18E-12.000000Y-ND, SIT1602AI-11-18E-12.000000G, 1473-SIT1602AI-11-18E-12.000000X, SIT1602AI-11-18E-12.000000D, 1473-SIT1602AI-11-18E-12.000000Y, 1473-SIT1602AI-11-18E-12.000000T-ND, 1473-SIT1602AI-11-18E-12.000000S, 1473-SIT1602AI-11-18E-12.000000T