SiTime Corporation Oscillators - SIT1602AC-83-33E-50.000000 SIT1602AC-83-33E-50.000000

Description
Manufacturer: SiTIME Win Source Part Number: 895137-SIT1602AC-83- 33E-50.000000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AC-83-33E-50. 000000X, SIT1602AC-83-33E-50. 000000Y, 1473-SIT1602AC-83-33 E-50.000000X-ND, 1473-SIT1602AC-83-33 E-50.000000S, 1473-SIT1602AC-83-33 E-50.000000T, 1473-SIT1602AC-83-33 E-50.000000T-ND, 1473-SIT1602AC-83-33 E-50.000000, 1473-SIT1602AC-83-33 E-50.000000Y-ND, 1473-SIT1602AC-83-33 E-50.000000X, SIT1602AC-83-33E-50. 000000T, 1473-SIT1602AC-83-33 E-50.000000Y, SIT1602AC-83-33E-50. 000000S, SIT1602AC-83-33E-50. 000000G, 1473-SIT1602AC-83-33 E-50.000000D, 1473-SIT1602AC-83-33 E-50.000000E, 1473-SIT1602AC-83-33 E-50.000000D-ND, 1473-SIT1602AC-83-33 E-50.000000G, SIT1602AC-83-33E-50. 000000D, 1473-SIT1602AC-83-33 E-50.000000G-ND, 3417-SIT1602AC-83-33 E-50.000000, SIT1602AC-83-33E-50. 000000E, 1473-SIT1602AC-83-33 E-50.000000E-ND
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895137-SIT1602AC-83- 33E-50.000000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AC-83-33E-50. 000000X, SIT1602AC-83-33E-50. 000000Y, 1473-SIT1602AC-83-33 E-50.000000X-ND, 1473-SIT1602AC-83-33 E-50.000000S, 1473-SIT1602AC-83-33 E-50.000000T, 1473-SIT1602AC-83-33 E-50.000000T-ND, 1473-SIT1602AC-83-33 E-50.000000, 1473-SIT1602AC-83-33 E-50.000000Y-ND, 1473-SIT1602AC-83-33 E-50.000000X, SIT1602AC-83-33E-50. 000000T, 1473-SIT1602AC-83-33 E-50.000000Y, SIT1602AC-83-33E-50. 000000S, SIT1602AC-83-33E-50. 000000G, 1473-SIT1602AC-83-33 E-50.000000D, 1473-SIT1602AC-83-33 E-50.000000E, 1473-SIT1602AC-83-33 E-50.000000D-ND, 1473-SIT1602AC-83-33 E-50.000000G, SIT1602AC-83-33E-50. 000000D, 1473-SIT1602AC-83-33 E-50.000000G-ND, 3417-SIT1602AC-83-33 E-50.000000, SIT1602AC-83-33E-50. 000000E, 1473-SIT1602AC-83-33 E-50.000000E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AC-83-33E-50.000000 - 895137-SIT1602AC-83-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AC-83-33E-50.000000
895137-SIT1602AC-83-33E-50.000000
Oscillators - SIT1602AC-83-33E-50.000000 895137-SIT1602AC-83-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 895137-SIT1602AC-83- 33E-50.000000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SIT1602AC-83-33E-50. 000000X, SIT1602AC-83-33E-50. 000000Y, 1473-SIT1602AC-83-33 E-50.000000X-ND, 1473-SIT1602AC-83-33 E-50.000000S, 1473-SIT1602AC-83-33 E-50.000000T, 1473-SIT1602AC-83-33 E-50.000000T-ND, 1473-SIT1602AC-83-33 E-50.000000, 1473-SIT1602AC-83-33 E-50.000000Y-ND, 1473-SIT1602AC-83-33 E-50.000000X, SIT1602AC-83-33E-50. 000000T, 1473-SIT1602AC-83-33 E-50.000000Y, SIT1602AC-83-33E-50. 000000S, SIT1602AC-83-33E-50. 000000G, 1473-SIT1602AC-83-33 E-50.000000D, 1473-SIT1602AC-83-33 E-50.000000E, 1473-SIT1602AC-83-33 E-50.000000D-ND, 1473-SIT1602AC-83-33 E-50.000000G, SIT1602AC-83-33E-50. 000000D, 1473-SIT1602AC-83-33 E-50.000000G-ND, 3417-SIT1602AC-83-33 E-50.000000, SIT1602AC-83-33E-50. 000000E, 1473-SIT1602AC-83-33 E-50.000000E-ND

Manufacturer: SiTIME
Win Source Part Number: 895137-SIT1602AC-83-33E-50.000000
Series: SiT1602
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SIT1602AC-83-33E-50.000000X, SIT1602AC-83-33E-50.000000Y, 1473-SIT1602AC-83-33E-50.000000X-ND, 1473-SIT1602AC-83-33E-50.000000S, 1473-SIT1602AC-83-33E-50.000000T, 1473-SIT1602AC-83-33E-50.000000T-ND, 1473-SIT1602AC-83-33E-50.000000, 1473-SIT1602AC-83-33E-50.000000Y-ND, 1473-SIT1602AC-83-33E-50.000000X, SIT1602AC-83-33E-50.000000T, 1473-SIT1602AC-83-33E-50.000000Y, SIT1602AC-83-33E-50.000000S, SIT1602AC-83-33E-50.000000G, 1473-SIT1602AC-83-33E-50.000000D, 1473-SIT1602AC-83-33E-50.000000E, 1473-SIT1602AC-83-33E-50.000000D-ND, 1473-SIT1602AC-83-33E-50.000000G, SIT1602AC-83-33E-50.000000D, 1473-SIT1602AC-83-33E-50.000000G-ND, 3417-SIT1602AC-83-33E-50.000000, SIT1602AC-83-33E-50.000000E, 1473-SIT1602AC-83-33E-50.000000E-ND

Buy Now Datasheet
Oscillators - 1473-SIT1602AC-83-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 895137-SIT1602AC-83-33E-50.000000 1473-SIT1602AC-83-33E-50.000000-ND
Product Name Oscillators - SIT1602AC-83-33E-50.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - LMC555CN - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers