SiTime Corporation Oscillators - SIT1602AC-81-33E-48.000000T SIT1602AC-81-33E-48.000000T

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004851-SIT1602AC-81 -33E-48.000000T Termination: SMD/SMT Length: 7.0104 mm Mounting: SMD (SMT) Height: 990.6 µm Width: 5.0038 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004851-SIT1602AC-81 -33E-48.000000T Termination: SMD/SMT Length: 7.0104 mm Mounting: SMD (SMT) Height: 990.6 µm Width: 5.0038 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AC-81-33E-48.000000T - 1004851-SIT1602AC-81-33E-48.000000T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AC-81-33E-48.000000T
1004851-SIT1602AC-81-33E-48.000000T
Oscillators - SIT1602AC-81-33E-48.000000T 1004851-SIT1602AC-81-33E-48.000000T
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004851-SIT1602AC-81 -33E-48.000000T Termination: SMD/SMT Length: 7.0104 mm Mounting: SMD (SMT) Height: 990.6 µm Width: 5.0038 mm Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004851-SIT1602AC-81-33E-48.000000T
Termination: SMD/SMT
Length: 7.0104 mm
Mounting: SMD (SMT)
Height: 990.6 µm
Width: 5.0038 mm
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1004851-SIT1602AC-81-33E-48.000000T
Product Name Oscillators - SIT1602AC-81-33E-48.000000T
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
SN74LS629 Dual voltage-controlled oscillators - SN74LS629D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details