SiTime Corporation Oscillators - SIT1602AC-72-25E-4.096000 SIT1602AC-72-25E-4.096000

Description
Manufacturer: SiTIME Win Source Part Number: 895136-SIT1602AC-72- 25E-4.096000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000S, SIT1602AC-72-25E-4.0 96000S, 1473-SIT1602AC-72-25 E-4.096000T, 1473-SIT1602AC-72-25 E-4.096000D-ND, 1473-SIT1602AC-72-25 E-4.096000G-ND, 1473-SIT1602AC-72-25 E-4.096000E-ND, 1473-SIT1602AC-72-25 E-4.096000G, SIT1602AC-72-25E-4.0 96000G, SIT1602AC-72-25E-4.0 96000D, SIT1602AC-72-25E-4.0 96000E, 3417-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000E, 1473-SIT1602AC-72-25 E-4.096000D, SIT1602AC-72-25E-4.0 96000X, SIT1602AC-72-25E-4.0 96000Y, 1473-SIT1602AC-72-25 E-4.096000Y-ND, 1473-SIT1602AC-72-25 E-4.096000X-ND, SIT1602AC-72-25E-4.0 96000T, 1473-SIT1602AC-72-25 E-4.096000Y, 1473-SIT1602AC-72-25 E-4.096000X, 1473-SIT1602AC-72-25 E-4.096000T-ND
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895136-SIT1602AC-72- 25E-4.096000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000S, SIT1602AC-72-25E-4.0 96000S, 1473-SIT1602AC-72-25 E-4.096000T, 1473-SIT1602AC-72-25 E-4.096000D-ND, 1473-SIT1602AC-72-25 E-4.096000G-ND, 1473-SIT1602AC-72-25 E-4.096000E-ND, 1473-SIT1602AC-72-25 E-4.096000G, SIT1602AC-72-25E-4.0 96000G, SIT1602AC-72-25E-4.0 96000D, SIT1602AC-72-25E-4.0 96000E, 3417-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000E, 1473-SIT1602AC-72-25 E-4.096000D, SIT1602AC-72-25E-4.0 96000X, SIT1602AC-72-25E-4.0 96000Y, 1473-SIT1602AC-72-25 E-4.096000Y-ND, 1473-SIT1602AC-72-25 E-4.096000X-ND, SIT1602AC-72-25E-4.0 96000T, 1473-SIT1602AC-72-25 E-4.096000Y, 1473-SIT1602AC-72-25 E-4.096000X, 1473-SIT1602AC-72-25 E-4.096000T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602AC-72-25E-4.096000 - 895136-SIT1602AC-72-25E-4.096000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602AC-72-25E-4.096000
895136-SIT1602AC-72-25E-4.096000
Oscillators - SIT1602AC-72-25E-4.096000 895136-SIT1602AC-72-25E-4.096000
Manufacturer: SiTIME Win Source Part Number: 895136-SIT1602AC-72- 25E-4.096000 Series: SiT1602 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000S, SIT1602AC-72-25E-4.0 96000S, 1473-SIT1602AC-72-25 E-4.096000T, 1473-SIT1602AC-72-25 E-4.096000D-ND, 1473-SIT1602AC-72-25 E-4.096000G-ND, 1473-SIT1602AC-72-25 E-4.096000E-ND, 1473-SIT1602AC-72-25 E-4.096000G, SIT1602AC-72-25E-4.0 96000G, SIT1602AC-72-25E-4.0 96000D, SIT1602AC-72-25E-4.0 96000E, 3417-SIT1602AC-72-25 E-4.096000, 1473-SIT1602AC-72-25 E-4.096000E, 1473-SIT1602AC-72-25 E-4.096000D, SIT1602AC-72-25E-4.0 96000X, SIT1602AC-72-25E-4.0 96000Y, 1473-SIT1602AC-72-25 E-4.096000Y-ND, 1473-SIT1602AC-72-25 E-4.096000X-ND, SIT1602AC-72-25E-4.0 96000T, 1473-SIT1602AC-72-25 E-4.096000Y, 1473-SIT1602AC-72-25 E-4.096000X, 1473-SIT1602AC-72-25 E-4.096000T-ND

Manufacturer: SiTIME
Win Source Part Number: 895136-SIT1602AC-72-25E-4.096000
Series: SiT1602
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1473-SIT1602AC-72-25E-4.096000, 1473-SIT1602AC-72-25E-4.096000S, SIT1602AC-72-25E-4.096000S, 1473-SIT1602AC-72-25E-4.096000T, 1473-SIT1602AC-72-25E-4.096000D-ND, 1473-SIT1602AC-72-25E-4.096000G-ND, 1473-SIT1602AC-72-25E-4.096000E-ND, 1473-SIT1602AC-72-25E-4.096000G, SIT1602AC-72-25E-4.096000G, SIT1602AC-72-25E-4.096000D, SIT1602AC-72-25E-4.096000E, 3417-SIT1602AC-72-25E-4.096000, 1473-SIT1602AC-72-25E-4.096000E, 1473-SIT1602AC-72-25E-4.096000D, SIT1602AC-72-25E-4.096000X, SIT1602AC-72-25E-4.096000Y, 1473-SIT1602AC-72-25E-4.096000Y-ND, 1473-SIT1602AC-72-25E-4.096000X-ND, SIT1602AC-72-25E-4.096000T, 1473-SIT1602AC-72-25E-4.096000Y, 1473-SIT1602AC-72-25E-4.096000X, 1473-SIT1602AC-72-25E-4.096000T-ND

Buy Now Datasheet
Oscillators - 1473-SIT1602AC-72-25E-4.096000-ND - DigiKey
Thief River Falls, MN, United States
4.096MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

4.096MHz XO (Standard) LVCMOS Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 895136-SIT1602AC-72-25E-4.096000 1473-SIT1602AC-72-25E-4.096000-ND
Product Name Oscillators - SIT1602AC-72-25E-4.096000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-480-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - NE556V - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers