SiTime Corporation Mems Oscillator, 24Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime SIT1602AC-23-33S-24.000000G

Description
MEMS OSCILLATOR, 24MHZ, SMD, 3.2Mm x 2.5MM; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 24MHZ, SMD, 3.2Mm x 2.5MM; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 24Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime - 52AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 24Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime
52AC6542
Mems Oscillator, 24Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime 52AC6542
MEMS OSCILLATOR, 24MHZ, SMD, 3.2Mm x 2.5MM; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes

MEMS OSCILLATOR, 24MHZ, SMD, 3.2Mm x 2.5MM; Frequency Nom:24MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT1602 Series; Oscillator Output Compatibility:LVCMOS / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 52AC6542
Product Name Mems Oscillator, 24Mhz, Smd, 3.2Mm X 2.5Mm; Frequency Nom Sitime
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JI-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 to 33 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details